EN
  • EN
  • DE

M5L27256K-2

Part No M5L27256K-2
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Description Window DIP Window DIP Window DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074168-M5L27256K-2
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5L27256K-2 CAD Model

Description

The Mitsubishi M5L27256K-2 is a 262,144-bit (32K x 8) Erasable Programmable Read-Only Memory (EPROM). It was a commonly used non-volatile memory component in embedded systems, industrial equipment, and early computer applications where firmware and program data needed to be stored reliably and occasionally updated.

Applications

  • Embedded Systems: Storing firmware for microcontrollers in industrial control systems, consumer electronics, and automotive applications.
  • Industrial Equipment: Storing configuration data and control programs in Programmable Logic Controllers (PLCs) and other industrial automation devices.
  • Early Computer Systems: Used in early personal computers and workstations to store BIOS (Basic Input/Output System) and other essential system firmware.
  • Telecommunications Equipment: Storing configuration data and program code in network routers, switches, and other telecommunications devices.
  • Medical Equipment: Used in medical devices to store calibration data and control software.

Features

  • 32K x 8-bit Organization: Offers a storage capacity of 262,144 bits, arranged as 32,768 bytes.
  • Erasable and Reprogrammable: Can be erased using ultraviolet (UV) light and reprogrammed with new data using an EPROM programmer.
  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring data integrity.
  • Fast Access Time: Provides a relatively fast access time for quick data retrieval.
  • TTL Compatibility: Compatible with Transistor-Transistor Logic (TTL) voltage levels for easy interfacing with other digital circuits.

Benefits

  • Flexibility: Allows for convenient updating of firmware and program code through the erase and reprogram capability.
  • Reliability: Offers reliable non-volatile storage for critical system data and firmware.
  • Cost-Effectiveness: Provided a cost-effective solution for non-volatile memory requirements in various applications during its production period.
  • Wide Availability: Readily available from various suppliers when in production, facilitating its integration into different systems.

Additional Details

The M5L27256K-2 typically operates with a +5V power supply. Programming the EPROM requires an EPROM programmer that applies specific voltage levels to the address, data, and control pins. Erasing the EPROM is achieved by exposing the chip to ultraviolet (UV) light through the quartz window on the top of the package. The duration of UV exposure depends on the intensity of the UV light source. It is packaged in a standard DIP (Dual In-line Package) with a quartz window to allow for UV erasure. Modern alternatives like EEPROM and Flash memory have largely replaced this EPROM in newer designs, due to their in-system programmability and higher densities.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess