EN
  • EN
  • DE

M52334FP 600C

Part No M52334FP 600C
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984381-M52334FP 600C
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M52334FP 600C CAD Model

Description

The M52334FP-600C is an integrated circuit (IC) manufactured by Mitsubishi. It is a video signal processing IC designed for use in television sets, video recorders, and other video equipment. The IC integrates multiple functions, reducing the number of external components required.

Applications

  • Television sets (e.g., analog TV, CRT displays)
  • Video recorders (e.g., VCRs)
  • Video cameras (e.g., analog camcorders)
  • Video monitors (e.g., security monitors)
  • Video signal processors (e.g., for signal enhancement)

Features

  • Video signal processing functions (e.g., brightness control, contrast control, color control)
  • On-chip oscillator for timing control
  • Multiple input and output channels for video signals
  • Low power consumption for energy-efficient operation
  • Compact package for space-saving design

Benefits

  • Reduced component count for lower system cost
  • Improved video signal quality
  • Simplified circuit design
  • Enhanced system reliability
  • Compact and efficient video processing solution

Additional Details

The M52334FP-600C typically includes functions for adjusting brightness, contrast, and color saturation of video signals. It also incorporates an on-chip oscillator to generate the timing signals required for video processing. The IC has multiple input and output channels to accommodate different video signal formats. The low power consumption makes it suitable for portable video equipment. The compact package allows for integration into space-constrained designs. This IC usually supports composite video and S-Video inputs and outputs.

The M52334FP-600C is designed to meet the requirements of analog video processing systems. It provides a comprehensive set of video signal processing functions in a single IC. By integrating multiple functions, the IC reduces the number of external components required, leading to lower system cost and improved reliability. The IC's performance parameters, such as signal-to-noise ratio and linearity, are carefully controlled to ensure high video signal quality. It allows for precise control over various video parameters, which enables users to fine-tune the picture quality to their preferences. It plays a vital role in ensuring high-quality video reproduction in older video equipment.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess