EN
  • EN
  • DE
  • IT

DSA-362MA-05(UL)

Part No DSA-362MA-05(UL)
Manufacturer Mitsubishi
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224467-DSA-362MA-05(UL)
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSA-362MA-05(UL) CAD Model

Description

The DSA-362MA-05(UL) is a high-efficiency AC adapter manufactured by Mitsubishi. It is designed to provide a stable and reliable 5V DC power supply for various electronic devices. This adapter is UL certified, ensuring it meets stringent safety standards.

Applications

  • Point-of-Sale (POS) systems
  • Security systems
  • Telecommunication devices
  • Industrial control equipment
  • Medical devices

Features

  • Universal AC input: 100-240VAC, 50/60Hz
  • Output: 5VDC, 6A, 30W
  • UL certified for safety
  • High efficiency
  • Short circuit protection
  • Overload protection
  • Overvoltage protection
  • Compact size
  • Light weight

Benefits

  • Wide input voltage range allows for global use.
  • Stable and reliable power output ensures consistent device performance.
  • Comprehensive protection features prevent damage to connected devices.
  • Compact design saves space and simplifies integration.
  • High efficiency reduces energy consumption and heat generation.

Additional Details

The DSA-362MA-05(UL) AC adapter is designed for continuous operation and offers a long service life. It is built with high-quality components to ensure reliability and stability. The adapter is equipped with protection circuits to prevent damage from short circuits, overloads, and overvoltages. Its compact size and lightweight design make it easy to integrate into various applications. The UL certification ensures that the adapter meets the highest safety standards.

This AC adapter is an ideal choice for powering a wide range of electronic devices that require a stable and reliable 5V DC power supply. Its robust design and comprehensive protection features make it a dependable solution for various industrial, commercial, and consumer applications.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess