The 2SC5209-T113-1J is a silicon NPN epitaxial planar transistor manufactured by Mitsubishi. It is designed for high-frequency power amplifier applications.
Applications:
- High-frequency power amplifiers
- Oscillators
- RF communication equipment
- Microwave applications
Features:
- High power gain
- Low noise figure
- High transition frequency
- Excellent linearity
- Silicon NPN epitaxial planar structure
Benefits:
- Enables efficient power amplification in high-frequency circuits.
- Provides clear signal amplification due to its low noise characteristics.
- Suitable for applications requiring high-speed switching.
- Offers stable and reliable performance.
Specifications:
While exact specifications may vary slightly depending on the datasheet version, typical specifications for the 2SC5209 include:
- Collector-Emitter Voltage (VCEO): Typically around 60V
- Collector Current (IC): Typically around 7A
- Power Dissipation (PC): Typically around 30W
- Transition Frequency (fT): Typically around 120 MHz
- Current Gain (hFE): Typically between 50 and 200 (check specific datasheet for details)
This transistor is commonly used in applications where a reliable and high-performing NPN transistor is needed for amplifying signals at high frequencies. Consult the official Mitsubishi datasheet for the most accurate and up-to-date specifications and application guidelines.