EN
  • EN
  • DE
  • IT

2SC2237

Part No 2SC2237
Manufacturer Mitsubishi
Catalog Hard To Find
Description NPN EPITAXIAL PLANAR TYPE(RF POWER TRANSISTOR) 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mitsubishi
Win Source Part Number 1125194-2SC2237
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2237 CAD Model

Description

The Mitsubishi 2SC2237 is an NPN silicon epitaxial transistor designed for high-frequency amplifier applications. It is commonly used in VHF (Very High Frequency) and UHF (Ultra High Frequency) circuits, such as television tuners, radio communication equipment, and other high-frequency amplifiers where a low-noise, high-gain transistor is required.

Applications

  • Television Tuners: Used in the RF amplifier stages of television tuners to amplify weak signals from the antenna.
  • Radio Communication Equipment: Employed in VHF and UHF radio communication devices for both transmitting and receiving applications.
  • High-Frequency Amplifiers: Suitable for various types of high-frequency amplifier circuits where low noise and high gain are critical.
  • Oscillators: Functions as an active component in oscillator circuits to generate high-frequency signals.
  • Mixers: Used in mixer circuits to convert signals from one frequency to another.

Features

  • NPN Silicon Epitaxial Transistor: Offers reliable performance and good high-frequency characteristics.
  • Low Noise Figure: Ensures minimal added noise to the amplified signal, maintaining signal clarity.
  • High Gain: Provides substantial gain at high frequencies, enhancing the sensitivity of the amplifier.
  • High Transition Frequency: Suitable for VHF and UHF applications due to its high transition frequency (fT).
  • Small Signal Amplifier: Optimized for small-signal amplification, providing high gain and low distortion.

Benefits

  • Efficient High-Frequency Amplification: Provides efficient amplification at VHF and UHF frequencies with minimal added noise.
  • Reliable Performance: Designed for reliable operation in demanding high-frequency applications.
  • Versatile Application: Suitable for a wide range of high-frequency applications due to its low noise figure and high gain.
  • Easy to Use: Can be easily integrated into various high-frequency circuits with standard design techniques.
  • Cost-Effective: Offers a cost-effective solution for high-frequency amplification needs.

Additional Details

The 2SC2237 typically has a collector-emitter voltage (VCEO) rating of 25V and a collector current (IC) rating of 30mA. It has a power dissipation rating that is typically around 200mW. The transition frequency (fT) is typically around 2 GHz, which makes it well-suited for VHF and UHF applications. The noise figure is typically around 2 dB, indicating low noise performance. It's important to consult the datasheet for specific values and operating conditions.

This transistor is a reliable choice for applications requiring high-frequency amplification with low noise. Its robust design and good high-frequency characteristics make it a versatile component in a wide range of RF and microwave circuits. It is commonly used in front-end amplifiers, oscillators, and mixers where performance is critical.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess