EN
  • EN
  • DE

MAX3453ETE+

Part No MAX3453ETE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703267-MAX3453ETE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3453ETE+ CAD Model

Description

Maxim Integrated MAX3453ETE+ USB Transceiver

The MAX3453ETE+ from Maxim Integrated is a versatile and robust USB transceiver designed for USB 2.0 applications. It is a highly integrated solution that provides a full-speed USB interface to a variety of digital devices. This transceiver is particularly well-suited for portable battery-powered devices due to its low power consumption and advanced power management features.

The MAX3453ETE+ operates over a wide supply voltage range from 3.0V to 3.6V, making it compatible with a variety of microcontrollers and processors. It supports a full-speed (12Mbps) USB operation and is compliant with USB 2.0 specifications, ensuring reliable data transfer between devices.

This transceiver features an automatic suspend mode that significantly reduces power consumption when the USB interface is inactive, thus extending battery life in portable applications. Additionally, it includes built-in ±15kV ESD protection for the USB data lines, which safeguards the device against electrostatic discharges and enhances system reliability.

The MAX3453ETE+ is available in a compact, 16-pin TQFN package, making it an excellent choice for space-constrained applications. Its small footprint allows designers to minimize PCB space and create more compact and sleek designs.

Key features of the MAX3453ETE+ include:

  • Full-speed USB 2.0-compliant transceiver
  • Low-power consumption with automatic suspend mode
  • Wide operating voltage range (3.0V to 3.6V)
  • Integrated ±15kV ESD protection for USB data lines
  • Compact 16-pin TQFN package

Whether you are designing a portable medical device, consumer electronics, or any other USB-enabled product, the MAX3453ETE+ offers a reliable and efficient solution for your USB connectivity needs. Its combination of speed, power efficiency, and protection features make it a top choice for engineers looking to enhance their designs with a high-quality USB interface.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4943 $60.4373
26+ $4.5091 $117.2366
40+ $4.3682 $174.7280
55+ $4.2273 $232.5015
71+ $4.0864 $290.1344
95+ $3.6637 $348.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess