EN
  • EN
  • DE

MT8972AP

Part No MT8972AP
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998519-MT8972AP
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT8972AP CAD Model

Description

The Mitel MT8972AP is a Subscriber Line Interface Circuit (SLIC) designed to interface with telephone lines in telecommunications equipment. This SLIC provides the necessary functions to connect a telephone handset to a central office or private branch exchange (PBX) system. It handles tasks such as providing battery feed, ringing voltage, and line supervision.

Applications:

  • PBX Systems: Used in private branch exchange (PBX) systems to connect telephone handsets to the system.
  • Central Office Equipment: Employed in central office equipment to connect subscriber lines to the telephone network.
  • Voice over IP (VoIP) Gateways: Integrated into VoIP gateways to connect analog telephones to a VoIP network.
  • Cordless Telephones: Used in the base station of cordless telephone systems to interface with the telephone line.

Features:

  • Battery Feed: Provides the necessary battery voltage to power the telephone handset.
  • Ringing Generation: Generates the ringing voltage to alert the user of an incoming call.
  • Line Supervision: Monitors the status of the telephone line, including on-hook and off-hook conditions.
  • Loop Current Detection: Detects the presence of loop current, indicating that the telephone is off-hook.
  • Polarity Reversal: Supports polarity reversal for call metering and other functions.
  • Overvoltage Protection: Provides overvoltage protection to protect the SLIC from voltage surges on the telephone line.

Benefits:

  • Complete Line Interface: Provides all the necessary functions for interfacing with a telephone line.
  • Simplified Design: Reduces the complexity of designing telephone line interfaces.
  • Reliable Performance: Ensures reliable operation in telecommunications equipment.
  • Compact Size: Available in a compact package for easy integration into equipment.

Additional Details:

The MT8972AP typically operates at a supply voltage of 5V. It requires external components such as transformers and protection circuits to complete the telephone line interface. The ringing voltage is typically generated using an external power supply. Datasheets and application notes from Mitel provide detailed information on the device's electrical characteristics, programming, and application examples. Proper grounding and isolation are essential for ensuring reliable operation and preventing damage from voltage surges.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess