EN
  • EN
  • DE

MD74SC374AC

Part No MD74SC374AC
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025983-MD74SC374AC
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD74SC374AC CAD Model

Description

The MD74SC374AC is an octal D-type flip-flop with three-state outputs manufactured by Mitel Networks Corporation (though these parts are now more commonly sourced from other manufacturers who acquired Mitel's semiconductor lines). This device is commonly used in digital systems for data storage, buffering, and bus interfacing.

Applications:

  • Data Storage: Used as a register to store data in memory systems and digital circuits.
  • Buffering: Employed as a buffer to isolate and drive high-capacitance loads.
  • Address Latching: Utilized to latch address signals in memory systems.
  • Bus Interfacing: Used as an interface between different buses with three-state outputs enabling multiple devices to share a common bus.
  • Microprocessor Systems: Incorporated in microprocessor systems for data storage and control.

Features:

  • Octal Configuration: Contains eight D-type flip-flops in a single package.
  • Three-State Outputs: Provides three-state outputs, allowing the device to be connected directly to a bus.
  • High-Speed Operation: Offers fast propagation delay for high-speed data transfer.
  • Positive-Edge Triggered: Data is clocked into the flip-flops on the positive-going edge of the clock signal.
  • Common Enable Input: Includes a common enable input for controlling the output state of all eight flip-flops.

Benefits:

  • Increased System Density: Octal configuration saves board space compared to using individual flip-flops.
  • Improved Bus Performance: Three-state outputs allow multiple devices to share a common bus without contention.
  • Enhanced System Speed: High-speed operation enables fast data transfer and processing.
  • Simplified System Design: Common enable input simplifies control logic.
  • Versatile Application: Suitable for a wide range of digital systems.

The MD74SC374AC is characterized by its low power consumption and high noise immunity. Its operating voltage typically ranges from 4.5V to 5.5V, making it compatible with standard TTL and CMOS logic levels. The device is available in various package options, including DIP and SOIC, allowing for flexible integration into different circuit board layouts. It is commonly used in applications where data needs to be stored and retrieved quickly and reliably, such as in memory interfaces, data acquisition systems, and industrial control equipment. The three-state outputs are particularly useful in bus-oriented systems where multiple devices need to share a common data path.

You May Also Be Interested in

Sunlord
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess