EN
  • EN
  • DE

ML62252MR

Part No ML62252MR
Manufacturer Minilogic Device Corporation Limited
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Minilogic Device Corporation Limited
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831001-ML62252MR
Ultra Librarian 3D Model Ultra Librarian ML62252MR CAD Model

Description

The ML62252MR is an electronic component manufactured by Minilogic Device Corporation Limited. The supply and demand status of this product is in balance.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess