Products specifications Report Issue?

Package Bulk
Product Status Active
Frequency 50kHz ~ 500MHz
P1dB 9dBm
Gain 25dB
RF Type UHF, VHF
Voltage - Supply 15V
Current - Supply 80mA
Test Frequency 50kHz ~ 500MHz
Grade -
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian ZFL-500+ CAD Model

Description

RF Amplifier IC UHF, VHF 50kHz ~ 500MHz

You May Also Be Interested in

Analog Devices Inc.
10 MHZ TO 20 GHZ HIGH GAIN LNA
Lowest to $227.3446
ECAD model for ADL8100ACPZN
RF Micro Devices
IC AMP HBT GAAS 1W 20QFN
Lowest to $3.9533
ECAD model for SZA-3044Z
RF Micro Devices
IC AMP HBT GAAS 1/4W 16-QFN
Need more? Email Us
ECAD model for SZA-6044Z
Mini-Circuits
IC AMP CELL 400MHZ-2.2GHZ 8QFN
Lowest to $9.5343
ECAD model for PMA-545G1+
Skyworks Solutions Inc.
IC AMP HSDPA 925MHZ-960MHZ 14SMD
Lowest to $8.7971
ECAD model for AWB7229P8
Skyworks Solutions Inc.
IC RF AMP GALILEO 1.575GHZ
Lowest to $1.6947
ECAD model for SKY65623-682LF
Renesas Electronics America
IC RF AMP DBS 250MHZ-3GHZ 6SUPER
Lowest to $1.5270
ECAD model for UPC3239TB-E3-A
RF Micro Devices
3.3GHz to 3.6GHz 2W POWER AMPLIFIER
Need more? Email Us
ECAD model for SZM3166ZSR
Analog Devices Inc.
IC AMP RADAR 5GHZ-20GHZ 8LFCSP
Need more? Email Us
ECAD model for ADL8105ACPZN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention