Products specifications Report Issue?

Reference Date Code 1716+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 717078-YAT-8+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YAT-8+ CAD Model

Description

The YAT-8+ is a fixed attenuator manufactured by Mini-Circuits. It is a passive component designed to reduce the power of a signal by a specific amount (attenuation) without introducing significant distortion. This attenuator has a nominal attenuation value of 8 dB and is commonly used in RF and microwave systems for impedance matching, signal leveling, and power control.

Applications:

  • RF and microwave systems
  • Impedance matching
  • Signal leveling
  • Power control
  • Test and measurement equipment

Features:

  • 8 dB nominal attenuation
  • DC to 6000 MHz frequency range
  • High power handling
  • Excellent VSWR
  • SMA connectors
  • Rugged construction

Benefits:

  • Precise signal attenuation with a fixed 8 dB value.
  • Wideband performance across the DC to 6000 MHz frequency range.
  • Reliable operation with high power handling capability.
  • Minimal signal distortion due to excellent VSWR.
  • Easy integration with SMA connectors.

Additional Details:

The YAT-8+ provides a precise and reliable way to reduce signal power in RF and microwave circuits. The attenuator offers a wide operating frequency range from DC to 6000 MHz and is characterized by a low VSWR, ensuring minimal signal reflections and distortion. The rugged construction makes it suitable for use in demanding environments. It uses SMA connectors, commonly used in RF applications. It is important to consult the Mini-Circuits datasheet for the YAT-8+ for detailed specifications, including attenuation accuracy, VSWR characteristics, and power handling limits. The attenuator should be properly terminated with a 50-ohm impedance to ensure optimal performance.

You May Also Be Interested in

NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Need more? Email Us
ECAD model for 82535300
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Analog Devices Inc.
Low Power, Rail-to-Rail Output Precision JFET Amplifier | IC OPAMP JFET 4 CIRCUIT 14SOIC
Lowest to $25.1137
ECAD model for AD8643ARZ
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention