Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Series YAT-A
Package Tape & Reel
Product Status Active
Attenuation Value 10dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 1.7W
Impedance 50 Ohms
Package / Case 6-VDFN Exposed Pad
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 904145-YAT-10A+
Ultra Librarian 3D Model Ultra Librarian YAT-10A+ CAD Model

Description

The 904145-YAT-10A+ is an RF Attenuator designed for RF and wireless applications. It is part of the YAT-A series, which offers high-quality attenuation performance.

  • Category: RF Attenuator
  • Series: YAT-A
  • Impedance: 50 Ohms
  • Power: Up to 1.7W
  • Frequency Range: 0 Hz to 18 GHz
  • Attenuation: 10dB
  • Package: 6-VDFN exposed pad
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Panasonic
ATTENUATOR 4DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT4AR3X
Peregrine Semiconductor
IC RF DSA 5-BIT 50 OHM 24-QFN / 5Bit 0.5dBStep 15.5dB 6GHz 24-Pin QFN EP T/R
Lowest to $3.3284
ECAD model for PE43502MLI-Z
pSemi
RF ATTENUATOR 31.75DB 32VFQFN
Lowest to $41.4415
ECAD model for PE43713A-Z
Panasonic
Need more? Email Us
ECAD model for EXB24AT9AR5X
Mini-Circuits
FXD ATTEN / N / 30DB 20W ROHS / RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
ECAD model for BW-N30W20+
Peregrine Semiconductor
IC RF DSA 5BIT 50 OHM 24QFN / 5Bit 1dBStep 31dB 6GHz 24-Pin QFN EP T/R
Lowest to $8.1493
ECAD model for PE43503MLI-Z
Peregrine Semiconductor
50 Ω RF Digital Attenuator 7-bit, Product Description 31.75 dB, DC-6.0 GHz
Lowest to $28.7273
ECAD model for PE43703MLI-Z
Panasonic
ATTENUATOR 3DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT3AR3X
Analog Devices Inc.
2 dB LSB GaAs MMIC 2-BIT DIGITAL ATTENUATOR, 0.7 - 4.0 GHz | RF ATTENUATOR 2DB-6DB SOT23-6
Lowest to $1.8835
ECAD model for HMC290

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1276 $50.0416
39+ $2.5663 $100.0857
61+ $2.4861 $151.6521
84+ $2.4059 $202.0956
108+ $2.3257 $251.1756
144+ $2.0851 $300.2544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,402 pieces
MOQ: 16 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention