Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.8dB
Frequency 1.3 GHz ~ 2 GHz
Specifications Isolation (Min) 14dB, 1.5 VSWR (Typ), 5° Imbalance (Max)
Size / Dimension 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm)
Package / Case 12-VQFN Exposed Pad
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 735795-WP4G1+
Ultra Librarian 3D Model Ultra Librarian WP4G1+ CAD Model

Description

The 735795-WP4G1+ is an RF power divider/splitter designed for RF and wireless applications.

  • Frequency Range: 1.3 GHz to 2 GHz
  • Insertion Loss: 0.8dB
  • Isolation: Minimum of 14dB
  • Size: 0.118" x 0.118" x 0.039" (3.00mm x 3.00mm x 0.99mm)
  • Package: 12-VQFN exposed pad
  • Manufacturer: Mini-Circuits
  • Product Status: Active
  • Standard Package: 500 pcs

You May Also Be Interested in

M/A-Com Technology Solutions
2 WAY 0 DEGREE POWER DIVIDER
Lowest to $19.1975
ECAD model for MAPD-010274-C209C0
Mini-Circuits
RF PWR DVDR 2-26.5GHZ 24VFQFN
Lowest to $32.1176
ECAD model for EP2K1+
Mini-Circuits
RF PWR DVDR 95MHZ-200MHZ 8SMD
Lowest to $23.8015
ECAD model for ADQ-22+
Panasonic
POWER DIVIDER 2100-2200MHZ
Need more? Email Us
ECAD model for EHFFD1509
Pulse
RF POWER DIVIDER
Need more? Email Us
ECAD model for CX4011NLT
Mini-Circuits
RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN
Lowest to $3.7157
ECAD model for GP2X1+
M/A-Com Technology Solutions
2-WAY POWER DIVIDER, PB-FREE EQU
Lowest to $10.6710
ECAD model for MAPDCC0003
Mini-Circuits
SURFACE MOUNT POWER SPLITTER/COM
Lowest to $8.8637
ECAD model for BP2U1+
M/A-Com Technology Solutions
POWER DIVIDER, 2-WAY 0 DEGREE, 5
Lowest to $59.1158
ECAD model for MAPD-008072-ESSM26

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5593 $50.0337
22+ $4.5615 $100.3530
34+ $4.4190 $150.2460
47+ $4.2764 $200.9908
61+ $4.1339 $252.1679
81+ $3.7062 $300.2022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention