EN
  • EN
  • DE

VSW2-33-10W+

Part No VSW2-33-10W+
Manufacturer Mini-Circuits
Catalog RF Switches
Description IC RF SWITCH SPDT 3GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type Cellular, ISM, PCS, LTE, TDS-CDMA, W-CDMA, WiMAX
Topology Reflective
Circuit SPDT
Frequency Range 50MHz ~ 3GHz
Isolation 18dB
Insertion Loss 0.6dB
Test Frequency 3GHz
IIP3 56dBm
Impedance 50Ohm
Voltage - Supply 3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 842088-VSW2-33-10W+
Ultra Librarian 3D Model Ultra Librarian VSW2-33-10W+ CAD Model

Description

The 842088-VSW2-33-10W+ is an RF switch designed for use in RF and wireless applications.

  • Circuit: SPDT (Single Pole Double Throw)
  • Topology: reflective
  • Frequency Range: 50MHz to 3GHz
  • Applications: cellular, ISM, PCS, LTE, TDS-CDMA, W-CDMA, and WiMAX
  • Impedance: 50Ohm
  • Insertion Loss: 0.6dB
  • Isolation: 18dB
  • Voltage Supply: 3V to 5V
  • Mounting Type: surface mountable
  • Package Type: 6-SMD, No Lead
  • Manufacturer: Mini-Circuits
  • Product Status: active
  • Package: tape and reel
  • Quantity per Package: 1,000 pieces

You May Also Be Interested in

Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $14.5523
Skyworks Solutions Inc.
IC RF SWITCH SP3T 2.7GHZ 10QFN
Lowest to $4.6921
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,641 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess