The TUF-R3SM+ is a surface-mount mixer manufactured by Mini-Circuits, designed for applications requiring frequency downconversion or upconversion. This RoHS-compliant mixer boasts high dynamic range and excellent linearity, making it ideal for demanding wireless communication and test and measurement applications. Its robust design ensures reliable performance in various operating conditions.
Applications:
- Base Stations
- WiMAX
- Satellite Communication Systems
- Test and Measurement Equipment
- Software Defined Radios (SDR)
- Military and Aerospace Applications
Features:
- Wide Bandwidth
- Low Conversion Loss
- High Isolation
- Excellent Linearity
- Surface Mount Package
- RoHS Compliant
- Low Profile
Benefits:
- Improved System Performance: Low conversion loss and high isolation contribute to a cleaner signal and better overall system performance.
- Reduced Spurious Signals: High isolation minimizes unwanted signal leakage, reducing spurious signals and improving signal integrity.
- Simplified Integration: Surface-mount package facilitates easy and cost-effective integration into circuit boards.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
- Compact Design: Low profile allows for denser board layouts, saving valuable space.
- High Dynamic Range: Enables processing of a wide range of signal amplitudes without distortion.
Additional Details:
The TUF-R3SM+ typically operates with a Local Oscillator (LO) power of +7 dBm. Its wide bandwidth allows it to be used in various frequency bands, commonly including frequencies in the RF and microwave spectrum. The mixer is designed with carefully selected diodes to achieve optimum performance characteristics. The surface mount package simplifies the manufacturing process and improves overall reliability. Its typical conversion loss ranges from 5 to 7 dB, and the isolation between ports (LO-RF, LO-IF, RF-IF) is typically above 30 dB. The TUF-R3SM+ is a reliable and high-performance mixer suitable for a wide range of applications where signal integrity and performance are critical.
The TUF-R3SM+’s rugged construction ensures stability in harsh operating environments. The mixer's excellent linearity characteristics contribute to minimizing signal distortion, which is crucial in applications demanding high fidelity signal processing. Mini-Circuits provides detailed specifications and application notes to facilitate the integration of the TUF-R3SM+ into various system designs.