Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338128-NM24C02MM8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NM24C02MM8 CAD Model

Description

The Texas Instruments NM24C02MM8 is a high-performance, 2K-bit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device.

  • Description: This product is part of Texas Instruments' extensive line of memory devices, designed to provide reliable and robust storage solutions for a wide range of applications
  • Total Memory Capacity: 2K bits, organized as 256 x 8
  • Storage: Can store up to 256 8-bit values, providing ample space for storing configuration data, calibration coefficients, user settings, or other data that needs to be retained when power is removed
  • Memory Array: Stored in an electrically erasable, non-volatile memory array, which ensures that the data is preserved even when the device is powered down
  • Interface: I2C (Inter-Integrated Circuit) interface
  • I2C Interface Features: Easy integration with microcontrollers and other digital systems, and supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes for maximum flexibility
  • Devices on the same bus: Supports up to eight devices on the same bus, thanks to its three programmable hardware address inputs
  • Operating Voltage: Operates from a 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V systems
  • Low-power standby mode: Reduces power consumption when the device is not in use
  • Temperature Range: Specified for the industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments
  • Package: Packaged in an 8-pin MSOP (Mini Small Outline Package), which offers a compact footprint and excellent thermal performance
  • Applications: Ideal choice for space-constrained applications

You May Also Be Interested in

Renesas Electronics America
EEPROM, 4KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24032ASA00A#S0
Microchip Technology
IC EEPROM 4KBIT SGL WIRE SOT23-3
Need more? Email Us
ECAD model for 11AA040T-I/TT
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#S0
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $4.4319
ECAD model for W25Q128JVPIM TR
ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP II
Need more? Email Us
ECAD model for R1LP0408DSB-5SR#S0
ON Semiconductor
IC EEPROM 2KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for CAT93C56VI-1.8TE13
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention