EN
  • EN
  • DE

TCM3-1T

Part No TCM3-1T
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 360379-TCM3-1T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM3-1T CAD Model

Description

The Mini-Circuits TCM3-1T is a wideband impedance transformer designed for a variety of RF and microwave applications. It is a compact, surface-mount component that provides excellent impedance matching and signal isolation across a broad frequency range. It facilitates efficient signal transfer between circuits with different impedance levels.

Applications

  • RF Amplifiers: Used for impedance matching between amplifier stages to optimize power transfer and minimize signal reflections.
  • Mixers: Integrated into mixer circuits to provide impedance matching between the local oscillator (LO), RF, and IF ports.
  • Transceivers: Employed in transceiver front-ends for impedance matching between the antenna and the receiver/transmitter circuitry.
  • Test and Measurement Equipment: Utilized in test instruments like spectrum analyzers and signal generators for accurate impedance matching.
  • Satellite Communication Systems: Applied in satellite communication equipment to optimize signal transmission and reception.

Features

  • Wideband Performance: Operates over a broad frequency range, providing consistent impedance transformation.
  • Surface Mount Package: Compact SMT package for easy integration into circuit boards.
  • Excellent Impedance Matching: Provides a well-defined impedance transformation ratio.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • High Return Loss: Reduces signal reflections, improving signal integrity.

Benefits

  • Optimized Power Transfer: Maximizes the efficiency of signal transmission between different impedance levels.
  • Reduced Signal Reflections: Improves signal integrity by minimizing signal reflections and standing waves.
  • Enhanced System Performance: Improves the overall performance of RF and microwave systems.
  • Simplified Circuit Design: Simplifies the design process by providing a pre-packaged impedance matching solution.
  • Compact Size: Allows for high-density circuit layouts, saving valuable board space.

Additional Details

The Mini-Circuits TCM3-1T is a versatile component that provides a reliable and efficient impedance transformation. It is designed for ease of use and high performance in a wide range of RF and microwave applications. The impedance transformation ratio is specified in the datasheet. The device is housed in a robust surface mount package and is designed to withstand harsh environmental conditions. Careful consideration should be given to the operating frequency and impedance requirements of the application to ensure proper selection of the TCM3-1T. The specific models may have varying impedance ratios. Refer to the product datasheet for detailed specifications and performance characteristics, including S-parameters and recommended operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
PAL/NTSC VIDEO AND CHROMA SYNC PROCESSING SYSTEM FOR PIP/POP/PAP
Lowest to $5.0427
Toshiba Semiconductor and Storage
Deflection Processor IC for TV
Need more? Email Us
Toshiba Semiconductor and Storage
MIXER / OSCILLATOR BUILT-IN FREQUENCY SYNTHESIZER FOR VHF, CATV AND UHF BAND
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4109 $51.1635
32+ $3.1909 $102.1088
49+ $3.0809 $150.9641
70+ $2.8608 $200.2560
91+ $2.7508 $250.3228
114+ $2.6407 $301.0398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess