EN
  • EN
  • DE

TC4-1WG2+

Part No TC4-1WG2+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:4 CORE & WIRE TRANSFORMER, 3 -
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 3MHz ~ 800MHz
Insertion Loss (Max) 3dB
Return Loss (Min) 9.07dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 356493-TC4-1WG2+
Ultra Librarian 3D Model Ultra Librarian TC4-1WG2+ CAD Model

Description

The 356493-TC4-1WG2+ is a RF Balun designed for RF and wireless applications.

  • Frequency Range: 3MHz to 800MHz
  • Insertion Loss: Up to 3dB
  • Return Loss: Minimum 9.07dB
  • Mounting Type: Surface mountable
  • Package: 5-SMD module package
  • Standard Package: 2,000 pcs
  • Product Status: Active product manufactured by Mini-Circuits
  • ECCN: EAR99
  • MSL level: 1 (Unlimited)

You May Also Be Interested in

Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
Mini-Circuits
Surface Mount RF Transformer
Lowest to $5.7347
M/A-Com Technology Solutions
TRANSFORMER 1:1 TXLINE
Lowest to $0.8700
M/A-Com Technology Solutions
Lowest to $20.1698
M/A-Com Technology Solutions
Lowest to $2.6115
TDK Corporation
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Transformer, 10/100BASE-T Ethernet Transformer
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5995 $50.5945
27+ $3.7740 $101.8980
42+ $3.6560 $153.5520
57+ $3.5381 $201.6717
74+ $3.4202 $253.0948
98+ $3.0664 $300.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess