EN
  • EN
  • DE

TC1-50-6+

Part No TC1-50-6+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839598-TC1-50-6+
Ultra Librarian 3D Model Ultra Librarian TC1-50-6+ CAD Model

Description

The TC1-50-6+ is a 50Ω impedance, Surface Mount Technology (SMT) coaxial transformer designed and manufactured by Mini-Circuits. This compact, RoHS-compliant transformer is suitable for a wide range of impedance matching and signal isolation applications. Its robust construction and wide operating temperature range make it a reliable choice for demanding environments.

Applications

  • Balancing amplifiers and mixers
  • Impedance matching in RF transceivers
  • Signal isolation in communication systems
  • Cable modems and set-top boxes
  • Cellular and ISM applications

Features

  • Excellent return loss: Provides a good impedance match, minimizing signal reflections.
  • Low insertion loss: Ensures minimal signal attenuation through the transformer.
  • Wide bandwidth: Supports a broad frequency range, making it suitable for various applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Small size: Conserves board space and enables compact designs.
  • RoHS compliant: Meets environmental regulations for lead-free manufacturing.

Benefits

  • Improved signal integrity: The excellent return loss minimizes signal reflections, resulting in cleaner signals.
  • Enhanced system performance: The low insertion loss ensures minimal signal attenuation, maximizing system efficiency.
  • Increased design flexibility: The wide bandwidth allows for use in a variety of applications and frequency bands.
  • Reduced manufacturing costs: SMT packaging enables automated assembly, reducing labor costs.
  • Compact designs: The small size conserves board space, enabling smaller and more portable devices.
  • Environmentally friendly: RoHS compliance ensures that the product meets environmental regulations.

Technical Specifications

The TC1-50-6+ transformer typically operates within a frequency range of 0.3 to 300 MHz. It provides an impedance ratio of 1:1. Its return loss is typically greater than 20 dB within the specified frequency range, and insertion loss is typically less than 0.5 dB. The transformer is designed to handle a maximum input power of 0.25W. The operating temperature range is -40°C to +85°C. It is housed in a small ceramic package, making it suitable for high-density circuit boards. The component is designed for reflow soldering processes common in SMT assembly.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6785 $71.0355
6+ $19.4286 $116.5716
8+ $18.8214 $150.5712
11+ $18.2143 $200.3573
15+ $17.6071 $264.1065
20+ $15.7857 $315.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess