EN
  • EN
  • DE

1SMC120A

Part No 1SMC120A
Manufacturer Central Semiconductor Corp
Catalog TVS - Diodes
Description UNI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 1500 WATTS, 5.0 THRU 170 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1122628-1SMC120A
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SMC120A CAD Model

Description

The 1SMC120A is a Transient Voltage Suppressor (TVS) diode manufactured by Central Semiconductor Corp. It is specifically designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), inductive switching, and lightning strikes. This TVS diode is part of the SMC series, recognized for its higher power handling capability and robust protection against overvoltage events.

Applications

  • Overvoltage protection for power lines
  • Protection of sensitive equipment in industrial environments
  • Surge protection in automotive electronics
  • Protection of communication lines
  • Use in power supplies to clamp voltage spikes

Features

  • Unidirectional TVS diode
  • Surface mount SMC package
  • Peak pulse power dissipation of 1500W (10/1000μs waveform)
  • Low clamping voltage
  • Fast response time
  • Excellent clamping capability
  • Glass passivated junction
  • RoHS compliant

Benefits

  • Provides superior overvoltage protection, ensuring the longevity and reliability of electronic devices.
  • Reduces the risk of costly repairs and downtime due to transient voltage damage.
  • SMC package allows for efficient heat dissipation, enabling high surge current handling.
  • Quick response time effectively clamps voltage spikes, preventing component failure.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

The 1SMC120A features a standoff voltage of 120V, a breakdown voltage ranging from 133V to 147V, and a clamping voltage around 199V at a peak pulse current. Its peak pulse power dissipation is rated at 1500W for a 10/1000μs waveform. The operating temperature range typically spans from -55°C to +150°C. This unidirectional device is ideal for applications where protection against positive voltage transients is required. The glass-passivated junction ensures enhanced reliability and stability, while the SMC package's design facilitates efficient thermal management. Its low incremental surge resistance ensures effective clamping action, maintaining the voltage across protected components within safe operating limits during surge events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess