EN
  • EN
  • DE

TC1.5-1+

Part No TC1.5-1+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1.5 CORE & WIRE TRANSFORMER, 0
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 500kHz ~ 2.2GHz
Insertion Loss (Max) 3dB
Return Loss (Min) 9.3dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 727512-TC1.5-1+
Ultra Librarian 3D Model Ultra Librarian TC1.5-1+ CAD Model

Description

The 727512-TC1.5-1+ is an RF and Wireless Balun component manufactured by Mini-Circuits. It is designed for surface mount mounting type and comes in a 5-SMD Module package. This balun has a frequency range of 500kHz to 2.2GHz, making it suitable for a wide range of applications. With a maximum insertion loss of 3dB and a minimum return loss of 9.3dB, it offers high performance and efficiency. The package contains 2,000 pieces, ensuring an ample supply for your project. The 727512-TC1.5-1+ is an active product in Mini-Circuits' lineup, meaning it is readily available for purchase. Its ECCN is EAR99, indicating it does not require an export license. Overall, the 727512-TC1.5-1+ is a reliable and versatile RF balun that delivers excellent performance in a compact form factor.

  • Frequency Range: 500kHz to 2.2GHz
  • Maximum Insertion Loss: 3dB
  • Minimum Return Loss: 9.3dB
  • Package Quantity: 2,000 pieces
  • ECCN: EAR99

You May Also Be Interested in

M/A-Com Technology Solutions
2:1 FLUX COUPLED TRANSFORMER 3-3
Lowest to $6.2562
M/A-Com Technology Solutions
TRANSFORMER, 4:1
Lowest to $18.9110
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Lowest to $0.4357
Murata Electronics North America
BALUN
Lowest to $0.2552
Tyco Electronics
E-Series RF 1:4 Transmission Line Step-up Transformer 500 - 2500 MHz
Lowest to $1.9586

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9940 $51.8440
62+ $1.6361 $101.4382
95+ $1.5850 $150.5750
131+ $1.5339 $200.9409
169+ $1.4828 $250.5932
226+ $1.3294 $300.4444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess