EN
  • EN
  • DE
Part No T9-1
Manufacturer Mini-Circuits
Catalog Electronic Wholesale
Description RF Transformer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1263532-T9-1
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian T9-1 CAD Model

Description

The T9-1 is a broadband impedance transformer (also known as a balun) manufactured by Mini-Circuits. Baluns are used to convert between balanced and unbalanced transmission lines, typically between a single-ended source or load and a differential one. The T9-1 is designed for a broad range of applications where impedance matching and signal balancing are required.

Applications:

  • Antenna matching
  • Balanced amplifier interfaces
  • Mixer interfaces
  • Differential signal conversion
  • RF and microwave circuits
  • Telecommunications equipment
  • Test and measurement equipment

Features:

  • Broadband frequency range: Operates over a wide frequency range.
  • Impedance ratio: 9:1 impedance transformation.
  • Low insertion loss: Minimizes signal attenuation.
  • Excellent amplitude balance: Provides good amplitude balance between the balanced outputs.
  • Excellent phase balance: Provides good phase balance between the balanced outputs.
  • Small size: Compact design for easy integration.
  • Surface mount package: Suitable for automated assembly.

Benefits:

  • Improved signal transmission: Provides efficient signal transmission between balanced and unbalanced circuits.
  • Optimal impedance matching: Ensures optimal impedance matching for maximum power transfer.
  • Reduced signal loss: Low insertion loss minimizes signal attenuation.
  • Accurate signal conversion: Excellent amplitude and phase balance ensure accurate signal conversion.
  • Compact design: Small size enables integration into space-constrained applications.

Additional Details:

The T9-1 is typically available in a surface mount package. The specific frequency range and performance characteristics are detailed in the datasheet. The balun is designed for a 9:1 impedance transformation, meaning it transforms an impedance of, for example, 50 ohms to 450 ohms (balanced). The device's performance is highly dependent on the circuit layout and proper termination. The datasheet should be consulted for recommended PCB layout guidelines and termination techniques.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Silergy Corp
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5277 $66.6939
15+ $7.8177 $117.2655
23+ $7.5733 $174.1859
32+ $7.3291 $234.5312
41+ $7.0848 $290.4768
55+ $6.3518 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess