EN
  • EN
  • DE

T4-1H-5-KKTR

Part No T4-1H-5-KKTR
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 351443-T4-1H-5-KKTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T4-1H-5-KKTR CAD Model

Description

The Mini-Circuits T4-1H-5-KKTR is a wideband transformer designed for various RF and microwave applications, primarily focusing on impedance matching and signal isolation. It is a component within Mini-Circuits' broad portfolio of high-performance RF solutions.

Applications

  • RF Transmitters and Receivers: Used for impedance matching between different circuit stages, optimizing power transfer and minimizing signal reflections in both transmit and receive paths.
  • Test and Measurement Equipment: Integrated into test equipment like signal generators and spectrum analyzers to ensure accurate signal transfer and measurement.
  • Cable Television (CATV) Systems: Employed in CATV infrastructure for impedance transformation and signal isolation within distribution networks.
  • Wireless Communication Systems: Utilized in wireless communication devices to match impedance between antennas and RF front-end circuits, improving signal quality and range.
  • Satellite Communication Systems: Used in satellite communication equipment for efficient signal transmission and reception, enhancing overall system performance.

Features

  • Wideband Operation: Operates effectively across a broad frequency range, providing versatility for various applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer and preserving signal integrity throughout the system.
  • Excellent Return Loss: Provides good impedance matching, reducing signal reflections and optimizing signal transmission.
  • Compact Size: Available in a small form-factor package, facilitating integration into densely populated circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, enhancing manufacturing efficiency and reliability.

Benefits

  • Improved Signal Transfer: Maximizes signal transfer efficiency by providing optimal impedance matching, resulting in enhanced system performance.
  • Reduced Signal Reflections: Minimizes signal reflections, which can degrade signal quality and reduce overall system efficiency.
  • Increased System Performance: Optimizes signal transfer characteristics, leading to improved overall system performance, including increased signal strength and reduced noise.
  • Simplified Integration: Facilitates easy integration into existing systems due to its compact size and SMT design.
  • Enhanced Reliability: Manufactured using high-quality materials and processes, ensuring reliable and consistent performance over its operational lifespan.

Additional Details

The T4-1H-5-KKTR is manufactured using robust materials and precise manufacturing techniques to ensure consistent performance and longevity. It is designed to meet industry standards for RF and microwave components. For detailed technical specifications, including frequency range, impedance ratio, insertion loss, and return loss, please refer to the official Mini-Circuits datasheet for this specific part number.

When installing and using this component, ensure proper soldering techniques are followed to maintain a reliable connection. Refer to the datasheet for specific recommendations regarding soldering profiles and handling procedures. Proper grounding is also essential for optimal performance and to minimize unwanted noise or interference.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess