EN
  • EN
  • DE

T4-1-2W-KK81+

Part No T4-1-2W-KK81+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 351442-T4-1-2W-KK81+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T4-1-2W-KK81+ CAD Model

Description

The Mini-Circuits T4-1-2W-KK81+ is a wideband impedance transformer designed for efficient matching between 50-ohm and 200-ohm impedance levels. It is engineered for a variety of RF and microwave applications. Mini-Circuits is known for its high-quality, reliable components, and this transformer is no exception.

Applications

  • RF Transmitters and Receivers: Used to match impedance between different stages, such as between an amplifier and an antenna, to maximize power transfer and minimize signal reflection.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers to ensure accurate measurements by matching impedance between different modules.
  • Cable Television (CATV) Systems: Integrated into CATV networks to match impedance between amplifiers, splitters, and coaxial cables, ensuring efficient signal distribution.
  • Wireless Communication Systems: Utilized in cellular base stations, wireless routers, and satellite communication systems to optimize signal transmission and reception by matching impedance in RF front-ends.
  • Radar Systems: Used in radar transceivers to match impedance for efficient signal transmission and reception.

Features

  • Wideband Operation: Operates over a broad frequency range, providing impedance matching for a wide range of applications.
  • High Power Handling: Designed to handle up to 2W of RF power, making it suitable for higher-power applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer and preserving signal integrity.
  • Excellent Return Loss: Provides good impedance matching, reducing signal reflections and improving system performance.
  • Small Size: Available in a compact surface-mount package, allowing for integration into compact devices and minimizing board space.

Benefits

  • Improved Signal Transfer: Enhances signal transfer efficiency by providing optimal impedance matching, maximizing power transfer and minimizing signal reflections.
  • Reduced Signal Reflections: Minimizes signal reflections, which can degrade signal quality and reduce system performance.
  • Increased System Performance: Optimizes signal transfer, leading to improved overall system performance, including increased signal strength and reduced noise.
  • Easy Integration: Simplifies integration into existing systems with its compact size and surface-mount design.
  • High Reliability: Manufactured with high-quality materials and processes to ensure reliable performance over a long lifespan.

Additional Details

The T4-1-2W-KK81+ is designed and manufactured using advanced techniques to ensure high performance and reliability. It is RoHS compliant. The '+' suffix indicates enhanced performance or features. For detailed technical specifications, including frequency range, insertion loss, return loss, and power handling capabilities, consult the official Mini-Circuits datasheet.

When installing this component, proper soldering techniques should be used to ensure a reliable connection. Refer to the datasheet for specific recommendations regarding soldering and handling. It's important to ensure proper grounding and heat sinking if operating at higher power levels.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess