EN
  • EN
  • DE

T1-1-KKTR

Part No T1-1-KKTR
Manufacturer Mini-Circuits
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097681-T1-1-KKTR
Categories OEM Parts(T-Z)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T1-1-KKTR CAD Model

Description

The T1-1-KKTR from Mini-Circuits is a wideband impedance transformer designed for various applications requiring impedance matching and signal isolation. This transformer provides excellent performance across a broad frequency range, making it suitable for diverse RF and microwave circuits.

Applications:

  • Baluns for balanced amplifiers and mixers.
  • Impedance matching for antennas and transmission lines.
  • Signal isolation in RF and microwave circuits.
  • Test and measurement setups.
  • Cable TV infrastructure.

Features:

  • Wideband frequency range: Operates efficiently across a wide spectrum, reducing the need for multiple components.
  • Excellent impedance matching: Ensures optimal signal transfer and minimizes signal loss.
  • Compact size: Allows for integration into densely populated circuit boards.
  • Surface-mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Low insertion loss: Minimizes signal attenuation, preserving signal integrity.
  • High return loss: Reduces signal reflections and improves overall system performance.

Benefits:

  • Improved signal integrity: The low insertion loss and high return loss contribute to cleaner signals.
  • Simplified circuit design: Wide bandwidth reduces the need for complex matching networks.
  • Reduced component count: Integrated functionality minimizes the need for discrete components.
  • Increased system reliability: Robust design ensures stable performance over time and under varying conditions.
  • Cost-effective solution: Combines high performance with an affordable price point.

The T1-1-KKTR features a 1:1 impedance ratio and is designed for surface mount applications. It is constructed with high-quality materials to ensure reliability and consistent performance. Its compact size and robust construction make it a versatile choice for a wide range of RF and microwave applications. The transformer exhibits excellent amplitude and phase balance, critical for applications involving balanced signals. The part's miniature size allows for high-density circuit board designs, saving valuable board space.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess