EN
  • EN
  • DE

SYM-900H-1T

Part No SYM-900H-1T
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 350777-SYM-900H-1T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SYM-900H-1T CAD Model

Description

The SYM-900H-1T is a surface mount Y-junction splitter from Mini-Circuits, designed for a wide range of applications requiring signal splitting and combining across a broad frequency band. This device offers excellent performance characteristics in a compact package, making it suitable for various communication and measurement systems.

Applications

  • Satellite Communication Systems: Used for splitting or combining signals in satellite transceivers and ground stations.
  • Cable Television (CATV) Networks: Employed in CATV distribution networks for signal splitting to multiple subscribers.
  • Wireless Communication Systems: Utilized in base stations and mobile communication devices for signal distribution and combining.
  • Test and Measurement Equipment: Incorporated into test setups for signal splitting in spectrum analyzers, network analyzers, and signal generators.
  • Radar Systems: Used in radar applications for signal division in receiver and transmitter paths.

Features

  • Wide Frequency Range: Operates from 800 to 900 MHz, accommodating a broad spectrum of applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • High Isolation: Provides excellent isolation between output ports, preventing signal leakage and interference.
  • Good VSWR: Ensures good impedance matching, reducing signal reflections and improving overall system performance.
  • Surface Mount Package: Enables easy integration into printed circuit boards (PCBs) and automated assembly processes.
  • High Power Handling: Capable of handling moderate RF power levels without degradation in performance.

Benefits

  • Improved Signal Integrity: Low insertion loss and high isolation ensure minimal signal degradation, maintaining signal quality.
  • Enhanced System Performance: Good VSWR reduces signal reflections, leading to improved overall system performance and stability.
  • Simplified Integration: Surface mount package simplifies assembly and integration into various electronic systems.
  • Cost-Effective Solution: Offers excellent performance at a competitive price point, providing a cost-effective solution for signal splitting and combining.
  • Reliable Operation: Robust design ensures reliable operation in various environmental conditions.

Additional Details

The SYM-900H-1T splitter is typically constructed using a combination of high-quality materials to ensure optimal performance and durability. Its compact size and surface mount package make it ideal for high-density PCB layouts. The device is designed to meet stringent industry standards for reliability and performance. Specific electrical specifications include insertion loss (typically less than 0.8 dB), isolation (typically greater than 20 dB), and VSWR (typically less than 1.2:1). It can handle RF power levels up to a specified maximum value. The operating temperature range is typically from -55°C to +100°C.

You May Also Be Interested in

Sunlord
Lowest to $0.0658
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.5230
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Lowest to $0.0404
Sunlord
Lowest to $0.0785
Samsung
Lowest to $11.2613
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess