EN
  • EN
  • DE
  • IT

SYM-30DLHW+

Part No SYM-30DLHW+
Manufacturer Mini-Circuits
Catalog RF Mixers
Description IC MIXER 5MHZ-3GHZ 6SMD / RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type CDMA, DCS, GSM, PCN
Frequency 5MHz ~ 3GHz
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 898722-SYM-30DLHW+
Ultra Librarian 3D Model Ultra Librarian SYM-30DLHW+ CAD Model

Description

The Mini-Circuits 898722-SYM-30DLHW+ is an RF Mixer designed for use in RF and wireless applications.

  • Frequency Range: 5MHz to 3GHz
  • Suitable for: CDMA, DCS, GSM, and PCN systems
  • Mounting: Surface mountable
  • Package: 6-SMD, No Lead
  • Packaging: Tape and reel
  • Standard Package: 500 pcs
  • Performance: High performance with low noise figure and high gain
  • Status: Active

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3095 $60.9285
7+ $16.6642 $116.6494
10+ $16.1434 $161.4340
13+ $15.6227 $203.0951
17+ $15.1019 $256.7323
23+ $13.5397 $311.4131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,584 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess