EN
  • EN
  • DE

SXLP-190+

Part No SXLP-190+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 350046-SXLP-190+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SXLP-190+ CAD Model

Description

The SXLP-190+ is a low pass filter manufactured by Mini-Circuits. This filter is designed to allow signals with frequencies below a certain cutoff frequency to pass through while attenuating signals with frequencies above the cutoff. It is commonly used to remove unwanted high-frequency noise, harmonics, and spurious signals from electronic circuits.

Applications:

  • Wireless communication systems: Used to remove unwanted harmonics and spurious signals from transmitter outputs.
  • Test and measurement equipment: Implemented in signal generators and spectrum analyzers to ensure signal purity and accuracy.
  • Audio systems: Filters out high-frequency noise and distortion to improve audio quality.
  • Digital circuits: Removes high-frequency noise that can cause errors in digital data transmission.
  • Power supplies: Reduces ripple and noise in DC power supplies.

Features:

  • Low insertion loss: Minimizes signal attenuation in the passband, preserving signal strength.
  • High rejection: Provides significant attenuation of signals above the cutoff frequency, effectively removing unwanted signals.
  • Wide stopband: Offers attenuation over a broad range of frequencies above the cutoff.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Excellent VSWR: Provides good impedance matching, minimizing signal reflections and ensuring efficient power transfer.

Benefits:

  • Improved signal quality: By filtering out unwanted noise and harmonics, the filter enhances the clarity and strength of the desired signal.
  • Enhanced system performance: The filter contributes to the overall reliability and efficiency of the system in which it is implemented.
  • Reduced interference: By attenuating high-frequency signals, the filter minimizes the impact of unwanted signals.
  • Increased dynamic range: Filtering allows for a wider range of signal strengths to be processed without distortion.
  • Simplified design: The filter offers a readily available solution for frequency selection, simplifying circuit design.

The SXLP-190+ is typically available in a surface-mount package, which allows for automated assembly and efficient use of board space. Its robust construction and reliable performance make it a suitable choice for a wide range of applications requiring low-pass filtering. Key specifications include the cutoff frequency, insertion loss, and stopband attenuation.

You May Also Be Interested in

Samsung
Need more? Email Us
Samsung
Lowest to $1.3642
Samsung
Need more? Email Us
Samsung
Lowest to $5.8755
Sunlord
Lowest to $0.0658
Freescale Semiconductor - NXP
Lowest to $7.4093
Samsung
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess