EN
  • EN
  • DE

SXBP-140+

Part No SXBP-140+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 350040-SXBP-140+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency 140MHz Center
Bandwidth 20 MHz
Filter Type Band Pass
Insertion Loss 3.5dB
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.740" L x 0.440" W (18.80mm x 11.18mm)
Height (Max) 0.270\
Ultra Librarian 3D Model Ultra Librarian SXBP-140+ CAD Model

Description

The SXBP-140+ is a bandpass filter manufactured by Mini-Circuits. This filter is designed to selectively pass frequencies within a specific range (the passband) while attenuating frequencies outside of that range (the stopbands). It is constructed using a combination of lumped elements, such as inductors and capacitors, and distributed elements, like transmission lines, to achieve the desired filtering characteristics.

Applications:

  • Wireless communication systems: Used to isolate desired signals from unwanted interference.
  • Test and measurement equipment: Implemented in spectrum analyzers and signal generators to ensure accurate signal analysis and generation.
  • Radar systems: Improves signal-to-noise ratio by filtering out unwanted frequencies.
  • Satellite communication: Used to isolate specific frequency bands for uplink and downlink transmissions.
  • Medical imaging: Used in MRI and other imaging systems to filter out noise and improve image quality.

Features:

  • Compact size: Allows for easy integration into space-constrained applications.
  • Low insertion loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • High rejection: Provides significant attenuation of signals outside the passband, reducing interference.
  • Wide stopband: Offers attenuation over a broad range of frequencies outside the passband.
  • Excellent VSWR: Provides good impedance matching, minimizing signal reflections and ensuring efficient power transfer.

Benefits:

  • Improved signal quality: By filtering out unwanted noise and interference, the filter enhances the clarity and strength of the desired signal.
  • Enhanced system performance: The filter contributes to the overall reliability and efficiency of the system in which it is implemented.
  • Reduced interference: By selectively passing desired frequencies, the filter minimizes the impact of unwanted signals.
  • Increased dynamic range: Filtering allows for a wider range of signal strengths to be processed without distortion.
  • Simplified design: The filter offers a readily available solution for frequency selection, simplifying circuit design.

The SXBP-140+ is typically available in a surface-mount package, which allows for automated assembly and efficient use of board space. Its robust construction and reliable performance make it a suitable choice for a wide range of applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0332 $92.0664
3+ $37.7709 $113.3127
5+ $36.5905 $182.9525
6+ $35.4102 $212.4612
8+ $34.2299 $273.8392
10+ $30.6888 $306.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess