Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 250MHz (Cutoff)
Filter Type Low Pass
Insertion Loss 1dB
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Leads
Size / Dimension 0.750" L x 0.380" W (19.05mm x 9.65mm)
Height (Max) 0.280" (7.11mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 893845-SCLF-225+
Ultra Librarian 3D Model Ultra Librarian SCLF-225+ CAD Model

Description

The 893845-SCLF-225+ is an RF Filter designed for RF and wireless applications.

  • Type: Low Pass Filter
  • Cutoff Frequency: 250MHz
  • Insertion Loss: 1dB (Maximum)
  • Size: 0.750" L x 0.380" W (19.05mm x 9.65mm)
  • Package: 8-SMD, flat leads
  • Mounting Type: Surface mount
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
Mini-Circuits Lumped LC Band Pass Filter, 155 - 169 MHz, 50?
Need more? Email Us
ECAD model for SXBP-162+
Mini-Circuits
RF FILTER BAND PASS 100MHZ 18SMD
Need more? Email Us
ECAD model for BPF-F100+
Qorvo US Inc.
Need more? Email Us
ECAD model for QPQ2200QTR13
Mini-Circuits
RF FILTER 13GHZ 8SMD
Need more? Email Us
ECAD model for EQY-15-24+
Qorvo US Inc.
Signal Conditioning Band 1 BW 60MHz IL 3.5dB BAW
Lowest to $5.8676
ECAD model for QPQ1282TR7
TDK Corporation
RF FILTER BAND PASS 3.75GHZ 0805
Lowest to $0.2239
ECAD model for DEA203750BT-2292A1-H
Mini-Circuits
RF FILTER BAND PASS 1.575GHZ SMA
Need more? Email Us
ECAD model for VBF-1575+
Qorvo US Inc.
2.4GHZ WI-FI LTE COEXBOOST BAW F
Need more? Email Us
ECAD model for QPQ1907TR13-10K
Mini-Circuits
LUMPED LC LPF, DC - 1.9 MHZ, 50
Need more? Email Us
ECAD model for BLP-1.9+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9133 $59.7399
7+ $16.3391 $114.3737
11+ $15.8285 $174.1135
15+ $15.3179 $229.7685
19+ $14.8073 $281.3387
26+ $13.2756 $345.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,680 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention