Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1477022-BLKDE3815TYBE
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BLKDE3815TYBE CAD Model

Description

The BLKDE3815TYBE, part of Intel's Next Unit of Computing (NUC) board family, is a compact and highly integrated motherboard designed for building small form factor PCs and embedded applications. This motherboard features the energy-efficient Intel Atom E3815 processor, making it an excellent choice for low-power computing solutions. It is designed to support fanless operation, reducing noise and maintenance while improving reliability in demanding environments. The motherboard provides a solid state drive (SSD) option via a SATA port for fast and reliable storage. It also includes a range of I/O options, such as USB ports for connecting peripherals, HDMI and VGA outputs for displays, and an Ethernet port for network connectivity. Its tiny form factor and low-power design make the BLKDE3815TYBE an ideal choice for applications such as digital signage, kiosks, and other space-constrained computing solutions where power efficiency and compact size are critical. With Intel's reputation for quality and reliability, this NUC board offers a versatile and dependable platform for a variety of use cases.

You May Also Be Interested in

IBM
POWER9 SYSTEM BACKPLANE
Need more? Email Us
ECAD model for IBM 01NN957 - POWER9 SYSTEM BACKPLANE
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 01NN958 - power9 backplane 4U
IBM
System Backplane Dual Processor
Need more? Email Us
ECAD model for IBM 00E2750 - System Backplane Dual Processor
IBM
power9 systemboard
Need more? Email Us
ECAD model for IBM 01NN945 - power9 systemboard
IBM
SYSTEM BACKPLANE power8
Need more? Email Us
ECAD model for IBM 01DH357 - SYSTEM BACKPLANE power8
IBM
0
Need more? Email Us
ECAD model for IBM 02WF022 -
IBM
POWER9 SYSTEMBACKPLANE
Need more? Email Us
ECAD model for IBM 02WF038 - POWER9 SYSTEMBACKPLANE
IBM
Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor
Need more? Email Us
ECAD model for IBM 80P4950 - Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor
IBM
8286-42A system board
Need more? Email Us
ECAD model for IBM 74Y4343 - 8286-42A system board

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention