EN
  • EN
  • DE

RSW-2-25PA+

Part No RSW-2-25PA+
Manufacturer Mini-Circuits
Catalog RF Switches
Description IC RF SWITCH SPDT 2.5GHZ / RF Switch IC General Purpose SPDT 50Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type General Purpose
Topology Reflective
Circuit SPDT
Frequency Range 0Hz ~ 2.5GHz
Isolation 33dB
Insertion Loss 1.2dB
Test Frequency 2.5GHz
P1dB 29dBm
IIP3 41dBm
Impedance 50Ohm
Voltage - Supply 5V ~ 7V
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 892438-RSW-2-25PA+
Ultra Librarian 3D Model Ultra Librarian RSW-2-25PA+ CAD Model

Description

The 892438-RSW-2-25PA+ is an RF and Wireless RF Switch from Mini-Circuits.

  • Test Frequency: 2.5GHz
  • Frequency Range: 0Hz to 2.5GHz
  • Insertion Loss: 1.2dB
  • Isolation: 33dB
  • Switch Type: single-pole double-throw (SPDT)
  • Topology: reflective
  • Voltage Supply Range: 5V to 7V
  • Operating Temperature Range: -55°C to 85°C
  • Package Type: surface mount
  • Package: 14-SMD, with no lead.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24SMT / RF Switch IC VSAT SP4T 20 GHz 50Ohm 24-QFN (4x4)
Lowest to $174.4361
Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $14.5523
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2317 $64.4634
4+ $26.4465 $105.7860
6+ $25.6201 $153.7206
9+ $24.7936 $223.1424
11+ $23.9672 $263.6392
14+ $21.4878 $300.8292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess