Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835704-ROS-960-2G
Ultra Librarian 3D Model Ultra Librarian ROS-960-2G CAD Model

Description

The ROS-960-2G is a voltage-controlled oscillator (VCO) from Mini-Circuits, designed for applications requiring a stable and tunable signal source in the 960 MHz to 2 GHz range. This VCO offers low phase noise and a compact size, making it suitable for various communication and test equipment applications.

Applications:

  • Wireless communication systems
  • Test and measurement equipment
  • Satellite communication
  • Radar systems
  • Frequency synthesizers

Features:

  • Wide frequency range: Covers a broad frequency range, offering flexibility in system design.
  • Low phase noise: Provides excellent phase noise performance for clean signal generation.
  • Small size: Compact form factor allows for easy integration into space-constrained applications.
  • Stable frequency: Offers stable frequency operation over a wide temperature range.
  • Voltage-controlled tuning: Allows for precise frequency adjustment via a tuning voltage.

Benefits:

  • Improved signal quality: Low phase noise contributes to better signal quality and reduced bit error rates in communication systems.
  • Design flexibility: The wide frequency range provides flexibility in system design.
  • Easy integration: The small size and voltage-controlled tuning simplify integration into existing systems.
  • Reliable performance: Stable frequency operation ensures reliable performance over a wide temperature range.
  • Reduced system cost: The compact size can lead to smaller and less expensive systems.

Additional Details:

The ROS-960-2G operates within the 960 MHz to 2 GHz frequency band. Its tuning voltage range is typically from 0V to a specified maximum voltage (check the datasheet for precise values). It is designed for 50-ohm impedance systems. Consult the Mini-Circuits datasheet for detailed specifications on tuning sensitivity, harmonic suppression, and other electrical characteristics. The oscillator typically operates from a +5V DC supply and has low current consumption. The operating temperature range is typically specified from -40°C to +85°C.

You May Also Be Interested in

Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
B&K Precision
FUNCTION GENERATOR 2MHZ
Lowest to $1.2095
ECAD model for 4010A
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8006
Triplett Test Equipment and Tools
600A AC/DC TRUE RMS CLAMP METER / Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Lowest to $5.6478
ECAD model for CM650
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention