EN
  • EN
  • DE

ROS-2800-5+

Part No ROS-2800-5+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835701-ROS-2800-5+
Ultra Librarian 3D Model Ultra Librarian ROS-2800-5+ CAD Model

Description

The Mini-Circuits ROS-2800-5+ is a Voltage Controlled Oscillator (VCO) designed to provide a stable and tunable signal source for a variety of applications. It is characterized by low phase noise, wide tuning range, and a compact form factor, making it suitable for frequency synthesizers, communication systems, and test and measurement equipment.

Applications

  • Frequency Synthesizers: Used as a core component in frequency synthesizers to generate a wide range of stable frequencies.
  • Communication Systems: Employed in transceivers and other communication devices to provide a local oscillator signal for modulation and demodulation.
  • Test and Measurement Equipment: Integrated into signal generators and spectrum analyzers for generating and analyzing signals across a broad frequency spectrum.
  • Satellite Communications: Utilized in satellite communication systems for frequency conversion and signal generation.
  • Radar Systems: Incorporated into radar systems for signal generation and processing.

Features

  • Low Phase Noise: Delivers excellent phase noise performance, ensuring a clean and stable output signal.
  • Wide Tuning Range: Offers a broad frequency tuning range, allowing for flexible frequency selection.
  • Small Size: Compact design facilitates easy integration into space-constrained applications.
  • Surface-Mount Package: Designed for surface-mount assembly, simplifying the manufacturing process.
  • High Reliability: Robust design ensures reliable performance in demanding operating conditions.

Benefits

  • Improved Signal Quality: Low phase noise contributes to improved signal clarity and reduced errors in communication and measurement systems.
  • Enhanced Design Flexibility: Wide tuning range enables versatile frequency selection and system customization.
  • Reduced System Footprint: Compact size minimizes the overall system footprint, enabling miniaturization.
  • Simplified Manufacturing: Surface-mount package simplifies the assembly process and reduces manufacturing costs.
  • Long-Term Reliability: Robust design ensures reliable performance and longevity of the system.

Additional Details

The ROS-2800-5+ typically operates around a center frequency of 2800 MHz, with a tuning range determined by the control voltage applied. It requires a DC supply voltage and provides a specified output power level. The VCO is housed in a shielded surface-mount package to minimize electromagnetic interference and ensure signal integrity. Its performance characteristics, including phase noise and harmonic suppression, are carefully controlled to meet the stringent requirements of modern communication and test equipment. This makes it a reliable and high-performance solution for various frequency generation applications.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.4800 $102.9600
3+ $42.2401 $126.7203
5+ $40.9200 $204.6000
6+ $39.6000 $237.6000
8+ $38.2801 $306.2408
11+ $34.3201 $377.5211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess