EN
  • EN
  • DE

ROS-2610-1+

Part No ROS-2610-1+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 298024-ROS-2610-1+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ROS-2610-1+ CAD Model

Description

The ROS-2610-1+ is a Voltage Controlled Oscillator (VCO) manufactured by Mini-Circuits. This VCO is designed to provide a stable and tunable frequency source, primarily intended for use in communication systems, test equipment, and frequency synthesizers.

Applications:

  • Frequency Synthesizers: Serves as a core component in frequency synthesizer circuits, enabling the generation of precise and adjustable frequencies.
  • Phase-Locked Loops (PLLs): Integrated into PLL circuits for frequency multiplication, division, and phase detection.
  • Communication Systems: Used in transmitters and receivers for local oscillator generation and frequency modulation/demodulation.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and other instruments requiring tunable frequency sources.

Features:

  • Voltage Controlled Oscillator (VCO): The output frequency is controlled by an input voltage, allowing for electronic tuning.
  • Fundamental Frequency: Operates at its fundamental frequency, which simplifies circuit design and reduces spurious signals. Based on the part number, the center frequency is likely around 2610 MHz.
  • Miniature Size: Available in a compact surface-mount package, suitable for space-constrained applications.
  • Excellent Phase Noise: Designed for low phase noise performance, contributing to signal clarity.

Benefits:

  • Precise Frequency Control: Provides accurate frequency adjustments through voltage tuning.
  • Enhanced Signal Quality: Low phase noise ensures a clean and stable output signal, which is critical for communication and measurement applications.
  • Simplified Integration: The compact size and surface-mount package facilitate easy integration into existing circuits.
  • Improved System Performance: Contributes to overall system performance by providing a stable and tunable frequency source.

According to available documentation, the ROS-2610-1+ typically operates with a tuning voltage range of 0 to 5V. Output power is generally in the range of several dBm. The phase noise is typically specified at a certain offset from the carrier frequency (e.g., -90 dBc/Hz at 10 kHz offset). This VCO is designed for 50-ohm impedance environments. Consult the Mini-Circuits datasheet for the ROS-2610-1+ for detailed specifications, including tuning sensitivity, harmonic suppression, and operating temperature range.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess