The ROS-2266-1+ is a RoHS compliant Voltage Controlled Oscillator (VCO) from Mini-Circuits. It functions as a tunable frequency source in various applications. It is characterized by good phase noise performance and frequency stability.
Applications:
- Frequency synthesizers
- Phase-locked loops (PLLs)
- Test and measurement equipment
- Communication systems (e.g., wireless transceivers)
- Radar systems
Features:
- Wide tuning range: Typically 2166 to 2266 MHz
- Low phase noise: Typically -108 dBc/Hz at 10 kHz offset
- Linear tuning characteristics
- Miniature size
- RoHS compliant
- 5V Supply Voltage
Benefits:
- Improved system performance due to low phase noise
- Versatile integration due to wide tuning range
- Reduced board space requirements due to small size
- Compliance with environmental regulations
- Stable and reliable operation
Technical Specifications:
The ROS-2266-1+ requires a 5V supply. The tuning voltage input allows for precise frequency adjustment. Low phase noise is crucial for maintaining signal integrity. The device is packaged in a small form factor for ease of integration.
The tuning sensitivity allows for accurate frequency control. The output power is stable across the specified frequency band. The VCO is designed to operate reliably within a specified temperature range. Its construction provides high immunity to mechanical shock and vibration.