The ROS-2240-2+ is a RoHS compliant Voltage Controlled Oscillator (VCO) from Mini-Circuits. This VCO is designed to be a tunable frequency source in a variety of applications. It exhibits good phase noise performance and frequency stability.
Applications:
- Frequency synthesizers
- Phase-locked loops (PLLs)
- Test and Measurement Equipment
- Communication Systems
- Clock Generation
Features:
- Wide tuning range: Typically 2140 to 2240 MHz
- Low phase noise: Typically -107 dBc/Hz at 10 kHz offset
- Linear Tuning Characteristics
- Miniature Size
- RoHS Compliant
- 5V Supply Voltage
Benefits:
- Improved system performance due to low phase noise
- Versatile integration due to wide tuning range
- Reduced board space requirements due to small size
- Compliance with environmental regulations
- Stable and reliable operation
Technical Specifications:
The ROS-2240-2+ operates on a 5V supply. It has a tuning voltage input which allows for fine adjustment of the frequency. The low phase noise is important for signal purity. The device is packaged in a small form factor for easy integration.
The tuning sensitivity enables accurate frequency control. The output power is stable across the frequency band. The VCO is designed for reliable operation across a specified temperature range. The rugged design provides resistance to shock and vibration.