EN
  • EN
  • DE

RMS-1WH-2

Part No RMS-1WH-2
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 296806-RMS-1WH-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RMS-1WH-2 CAD Model

Description

The RMS-1WH-2 is a surface-mount mixer manufactured by Mini-Circuits, designed for frequency mixing applications within communication, radar, and test equipment systems. This mixer provides a balance of performance characteristics and compact size, making it suitable for integration into various electronic designs where efficient frequency conversion is required.

Applications

  • Frequency Translation: Used to shift signals to different frequency bands.
  • Receiver and Transmitter Design: Implemented in the front-end of receivers and transmitters for frequency conversion.
  • Spectrum Analyzers: Functions as a crucial component in spectrum analyzers to down-convert signals for analysis.
  • Signal Generators: Used in signal generators for up-converting signals to desired output frequencies.
  • Wireless Communication Systems: Found in base stations and mobile devices for frequency conversion in RF chains.
  • Satellite Communication Equipment: Incorporated in satellite transceivers for frequency shifting.

Features

  • Wide Frequency Range: Operates across a broad frequency spectrum for versatile applications.
  • Surface Mount Package: Enables efficient and cost-effective PCB assembly.
  • Low Conversion Loss: Minimizes signal power loss during the mixing process.
  • High Isolation: Provides effective isolation between ports to prevent unwanted signal leakage and interference.
  • Compact Footprint: Allows for integration into space-constrained circuit designs.
  • Robust Construction: Ensures reliability and durability under varying environmental conditions.

Benefits

  • Enhanced System Performance: Low conversion loss and high isolation contribute to improved signal integrity and overall system performance.
  • Reduced Board Space Requirements: Compact size allows for higher density circuit layouts.
  • Simplified Assembly: Surface mount package simplifies the manufacturing process and reduces production costs.
  • Increased System Reliability: Robust design ensures stable and reliable operation in demanding applications.
  • Versatile Applications: Wide frequency range supports usage in numerous frequency conversion scenarios.

Additional Details

The RMS-1WH-2 requires an external local oscillator (LO) signal for operation. The specific performance characteristics, including conversion loss, isolation, and frequency range, are detailed in the Mini-Circuits datasheet. It typically utilizes a diode-based mixing element for frequency conversion. The mixer is designed to operate with a 50-ohm impedance. Refer to the datasheet for detailed specifications, pinout diagrams, recommended application circuits, and environmental operating conditions before incorporating this component into your design.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess