Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.68GHz Center
Bandwidth 2.64GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 932027-RHP-225+
Ultra Librarian 3D Model Ultra Librarian RHP-225+ CAD Model

Description

The 932027-RHP-225+ is an RF filter used in various applications.

  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Package: Tape and reel
  • Quantity: 200 pieces
  • Frequency: 1.68GHz center
  • Filter Type: High Pass
  • Height: 0.100" (2.54mm) maximum
  • Bandwidth: 2.64GHz
  • Mounting: Surface mountable
  • Package Type: 8-SMD, no lead
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8548.00.0000
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Mini-Circuits
Mini-Circuits Lumped LC Band Pass Filter, 155 - 169 MHz, 50?
Need more? Email Us
ECAD model for SXBP-162+
AVX Corp/Kyocera Corp
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H103KM NEW GLOBAL PN 50V 0.01uF A 581-KGM15AR71H103KM
Lowest to $0.0117
ECAD model for 06035C103KAT4A
STMicroelectronics
2.4 GHZ MATCHED FILTER COMPANION
Lowest to $0.3110
ECAD model for MLPF-WB-01E3
Johanson Technology Inc.
RF FILTER LOW PASS 2.45GHZ 0603
Need more? Email Us
ECAD model for 2450LP14B0100001T
Mini-Circuits
RF FILTER HIGH PASS 6.8GHZ 0603
Lowest to $29.5455
ECAD model for HFCW-6600+
Mini-Circuits
LUMPED LC HPF, 54 - 1000 MHZ
Need more? Email Us
ECAD model for SXHP-48+
Abracon LLC
RF FILTER BAND PASS 2.45GHZ 0402
Lowest to $0.6067
ECAD model for ADFC15-2450.00-A-T
Mini-Circuits
CER FILTER 8.1GHZ BAND PASS
Lowest to $56.9046
ECAD model for BFHK-8501+
Mini-Circuits
CER FILTER 11.25GHZ HIGH PASS
Lowest to $10.8951
ECAD model for HFCG-4000+

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.2262 $51.2262
3+ $42.0317 $126.0951
4+ $40.7182 $162.8728
6+ $39.4048 $236.4288
7+ $38.0913 $266.6391
9+ $34.1508 $307.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 73 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention