Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 75MHz Center
Bandwidth 30MHz
Filter Type Band Pass
Ripple -
Insertion Loss -
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1357187-RBP-75+
Ultra Librarian 3D Model Ultra Librarian RBP-75+ CAD Model

Description

The 1188541 is a surface mount RF filter manufactured by Mini-Circuits.

  • Center Frequency: 75 MHz
  • Filter Type: Bandpass
  • Bandwidth: 30 MHz
  • Package: 8-SMD, no-lead
  • Mounting Type: Surface Mount
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Height: 0.100" (2.54mm)
  • Filter Type: Active

You May Also Be Interested in

Mini-Circuits
RF FILTER BAND PASS 1.575GHZ SMA
Need more? Email Us
ECAD model for VBF-1575+
TDK Corporation
RF FILTER LOW PASS 0603
Need more? Email Us
ECAD model for DEA160710LT-5023B1
Mini-Circuits
RF FILTER LOW PASS 1GHZ 8SMD
Lowest to $25.4382
ECAD model for RLP-900+
Mini-Circuits
RF FILTER LOWPASS 10.5GHZ 12VQFN
Need more? Email Us
ECAD model for XLF-63H+
Qorvo US Inc.
Signal Conditioning Band 1 BW 60MHz IL 3.5dB BAW
Lowest to $5.8676
ECAD model for QPQ1282TR7
Analog Devices Inc.
Active Filters HMC900LP5E Evaluation Kit
Need more? Email Us
ECAD model for HMC900
Mini-Circuits
RF FILTER LOW PASS 13.9GHZ 0603
Lowest to $8.6579
ECAD model for LFCW-1292+
Mini-Circuits
CER FILTER 900MHZ LOW PASS
Lowest to $8.5728
ECAD model for LFCG-800+
Johanson Technology Inc.
Signal Conditioning PLEASE SEE GLOBAL MFG PN:0900FM15D0039001E
Lowest to $1.1409
ECAD model for 0900FM15D0039E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3208 $84.6416
3+ $34.7247 $104.1741
5+ $33.6396 $168.1980
7+ $32.5544 $227.8808
8+ $31.4693 $251.7544
11+ $28.2139 $310.3529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,924 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention