Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 140MHz Center
Bandwidth 20MHz
Filter Type Band Pass
Insertion Loss 3.5dB
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 931526-RBP-140+
Ultra Librarian 3D Model Ultra Librarian RBP-140+ CAD Model

Description

The 931526-RBP-140+ is a band pass RF filter designed for electronic circuits that require precise frequency filtering.

  • Center Frequency: 140MHz
  • Bandwidth: 20MHz
  • Insertion Loss: 3.5dB
  • Package: 8-SMD, no lead
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Manufacturer: Mini-Circuits
  • Product Category: Filters
  • Product Type: RF Filters
  • Status: Active

You May Also Be Interested in

AVX Corp/Kyocera Corp
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H103KM NEW GLOBAL PN 50V 0.01uF A 581-KGM15AR71H103KM
Lowest to $0.0117
ECAD model for 06035C103KAT4A
Mini-Circuits
Mini-Circuits Lumped LC Band Pass Filter, 155 - 169 MHz, 50?
Need more? Email Us
ECAD model for SXBP-162+
Mini-Circuits
RF FILTER LOW PASS 1GHZ 8SMD
Lowest to $25.4382
ECAD model for RLP-900+
Mini-Circuits
RF FILTER LOW PASS 20GHZ 1210
Lowest to $16.2971
ECAD model for LFCV-2002+
Mini-Circuits
RF FILT BAND PASS 3.59GHZ INLINE
Need more? Email Us
ECAD model for VBFZ-3590-S+
Mini-Circuits
RF FILTER LOW PASS 13.9GHZ 0603
Lowest to $8.6579
ECAD model for LFCW-1292+
Mini-Circuits
LTCC BPF, 4900 - 5920 MHZ, 50
Lowest to $4.7953
ECAD model for BPGE-542R+
Mini-Circuits
RF FILTER BAND PASS 1.575GHZ SMA
Need more? Email Us
ECAD model for VBF-1575+
Qorvo US Inc.
Signal Conditioning Band 1 BW 60MHz IL 3.5dB BAW
Lowest to $5.8676
ECAD model for QPQ1282TR7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5470 $95.0940
3+ $39.0129 $117.0387
4+ $37.7937 $151.1748
6+ $36.5746 $219.4476
8+ $35.3554 $282.8432
10+ $31.6980 $316.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,876 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention