EN
  • EN
  • DE

RBDC-20-63+

Part No RBDC-20-63+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description 20 DB SMT RF TAP COUPLER, DC / RF Directional Coupler LTE, PCS, WiMAX 0Hz ~ 6GHz 20dB 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 0Hz ~ 6GHz
Coupling Factor 20dB
Applications LTE, PCS, WiMAX
Insertion Loss 1.1dB
Power - Max -
Isolation -
Return Loss 20dB
Package / Case 6-SMD, No Lead
Supplier Device Package -
Base Product Number RBDC-20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1353941-RBDC-20-63+
Ultra Librarian 3D Model Ultra Librarian RBDC-20-63+ CAD Model

Description

The 1353941-RBDC-20-63+ is an RF directional coupler manufactured by Mini-Circuits.

  • Frequency: 0Hz ~ 6GHz
  • Product Status: Active
  • Packaging: Tape & Reel (TR)
  • Package / Case: 6-SMD, No Lead
  • Return Loss: 20dB
  • Insertion Loss: 1.1dB
  • Coupler Type: Standard
  • Coupling Factor: 20dB
  • Applications: LTE, PCS, WiMAX

You May Also Be Interested in

Anaren
20 dB Directional Coupler
Lowest to $2.7674
Skyworks Solutions Inc.
COUPLER 90DEG 2.1-2.3GHZ SOT-6
Lowest to $1.5640
Anaren
Lowest to $6.2562
Anaren
COUPLER HYBRID 2000-2300MHZ 5DB
Lowest to $5.4628
Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650
TDK Corporation
COUPLER DIRECTIONAL DCS/TX
Need more? Email Us
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $48.3668
Skyworks Solutions Inc.
COUPLER 90DEG 0.88-0.96GHZ 8SOIC
Lowest to $0.9794
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Lowest to $3.0758

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3784 $61.5136
8+ $12.6182 $100.9456
13+ $12.2239 $158.9107
17+ $11.8296 $201.1032
22+ $11.4353 $251.5766
30+ $10.2523 $307.5690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess