EN
  • EN
  • DE

PSCQ-2-0.455

Part No PSCQ-2-0.455
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 281733-PSCQ-2-0.455
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSCQ-2-0.455 CAD Model

Description

The PSCQ-2-0.455 is a ceramic resonator manufactured by Mini-Circuits. It's designed for use in various electronic circuits as a frequency control element.

Applications:

  • RF and Microwave Oscillators: Provides frequency stabilization in oscillator circuits used in radio frequency (RF) and microwave applications.
  • Filters: Used as a key component in crystal filters for signal conditioning.
  • Timing Circuits: Provides precise timing signals for digital circuits and microcontrollers.
  • Wireless Communication Systems: Implemented in various wireless communication devices like remote controls.

Features:

  • Fundamental Mode Operation: Operates in the fundamental mode, providing a stable and predictable frequency response.
  • High Q Factor: Exhibits a high Q (Quality) factor, resulting in low insertion loss and sharp frequency response.
  • Miniature Size: Packaged in a small ceramic package, suitable for compact electronic designs.
  • Stable Frequency Characteristics: Offers stable frequency characteristics over temperature variations.
  • Rugged Construction: Built with rugged ceramic material, capable of withstanding harsh environments.

Benefits:

  • Precise Frequency Control: Provides precise and stable frequency control, essential for accurate signal generation and filtering.
  • Low Insertion Loss: High Q factor minimizes insertion loss, maximizing signal strength and efficiency.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Reliable Performance: Rugged construction ensures reliable performance in harsh environments.
  • Cost-Effective Solution: Provides a cost-effective solution for frequency control in various applications.

Additional Details:

The PSCQ-2-0.455 has a center frequency of 0.455 MHz (455 kHz). It typically has a specified frequency tolerance and temperature coefficient. The device is available in a surface-mount package for automated assembly. Detailed specifications, including frequency tolerance, temperature coefficient, and load capacitance, can be found in the device datasheet.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess