EN
  • EN
  • DE

PSC-2-1

Part No PSC-2-1
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011278-PSC-2-1
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSC-2-1 CAD Model

Description

The PSC-2-1 is a power splitter/combiner manufactured by Mini-Circuits. It is designed to divide an input signal into two equal-amplitude, phase-matched output signals or, conversely, to combine two input signals into a single output signal. This device is commonly used in radio frequency (RF) and microwave applications where signal distribution or combination is required.

Applications:

  • Antenna Arrays
  • Signal Distribution Networks
  • Balanced Amplifiers
  • Mixers
  • Test and Measurement Equipment

Features:

  • Wideband Frequency Range
  • Low Insertion Loss
  • High Isolation
  • Excellent Amplitude and Phase Balance
  • Rugged Construction
  • Surface Mount Package

Benefits:

  • Precise Signal Splitting or Combining
  • Minimal Signal Loss
  • Reduced Signal Interference
  • Accurate Signal Reproduction
  • High Reliability
  • Easy Integration into Circuit Boards

Additional Details:

The PSC-2-1 power splitter/combiner operates over a wide frequency range, typically from a few MHz to several GHz, making it suitable for various RF and microwave applications. It features low insertion loss, ensuring minimal signal attenuation during splitting or combining. The high isolation between the output ports prevents signal leakage and interference. The excellent amplitude and phase balance ensures that the output signals are nearly identical in amplitude and phase. The rugged construction ensures reliable operation in harsh environments. The surface mount package allows for easy integration into circuit boards and minimizes board space requirements. The device is typically used in applications where signal integrity is critical, such as in communication systems and test equipment. It is designed to meet industry standards for power splitters/combiners, ensuring its performance and reliability. The PSC-2-1 is commonly used in signal processing circuits, wireless communication systems, and radar systems.

You May Also Be Interested in

Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Ricoh
Need more? Email Us
Realtek
Lowest to $1.6320
Pericom
33V Octal trans Latch 3State
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess