EN
  • EN
  • DE

PAT-9+

Part No PAT-9+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 268194-PAT-9+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Attenuation Value 9dB
Frequency Range 0 Hz ~ 7 GHz
Power (Watts) 1W
Impedance 50 Ohms
Grade -
Package / Case 4-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian PAT-9+ CAD Model

Description

The PAT-9+ is a fixed attenuator from Mini-Circuits that provides a consistent and accurate 9 dB of attenuation over a broad frequency range. It's designed for applications requiring precise signal level control, impedance matching, and prevention of overload in sensitive RF and microwave circuits. The attenuator's compact size and rugged construction make it suitable for both laboratory and field applications.

Applications:

  • Test and Measurement Equipment: Used in spectrum analyzers, signal generators, and network analyzers to calibrate and extend dynamic range.
  • Communication Systems: Employed in transmitters and receivers to adjust signal levels, prevent overloading, and improve impedance matching.
  • Radar Systems: Integrated into radar front-ends to protect sensitive components from high-power signals.
  • Wireless Networks: Utilized in base stations and access points for signal conditioning and power control.
  • Satellite Communication: Incorporated into satellite transceivers for signal attenuation and power management.

Features:

  • Fixed 9 dB Attenuation: Delivers a stable and precise 9 dB attenuation value.
  • Wide Frequency Range: Operates effectively across a broad range of frequencies.
  • Excellent VSWR: Ensures minimal signal reflections and good impedance matching.
  • High Power Handling: Capable of handling significant RF power without degradation.
  • Rugged Construction: Built for reliable performance in demanding environments.

Benefits:

  • Precise Signal Control: Enables accurate adjustment of signal levels for optimized system performance.
  • Overload Protection: Prevents damage to sensitive components by reducing the input signal power.
  • Improved Impedance Matching: Minimizes signal reflections and maximizes power transfer.
  • Enhanced System Performance: Improves signal-to-noise ratio and reduces signal distortion.
  • Reliable Operation: Guarantees consistent performance across a wide range of operating conditions.

Additional Details:

The PAT-9+ attenuator typically uses a coaxial connector interface (such as SMA, BNC, or N-type) for simple integration into RF circuits. Its compact size and rugged construction make it ideal for both laboratory and field applications. Key specifications include impedance (typically 50 ohms), VSWR, power handling capability, and operating temperature range. Mini-Circuits provides detailed datasheets with performance characteristics, including attenuation accuracy, frequency response, and VSWR data, to ensure accurate system design and simulation.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess