EN
  • EN
  • DE

PAT-6+

Part No PAT-6+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 268193-PAT-6+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Attenuation Value 6dB
Frequency Range 0 Hz ~ 7 GHz
Power (Watts) 1W
Impedance 50 Ohms
Grade -
Package / Case 4-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian PAT-6+ CAD Model

Description

The PAT-6+ is a fixed attenuator manufactured by Mini-Circuits, providing a precise attenuation of 6 dB across a broad frequency range. Designed for applications requiring accurate signal level control, impedance matching, and overload protection, this attenuator is suitable for a wide variety of RF and microwave systems. Its compact size and robust construction ensure reliable performance in diverse environments.

Applications:

  • Test and Measurement Equipment: Used in spectrum analyzers, signal generators, and network analyzers for calibration and dynamic range optimization.
  • Communication Systems: Employed in transmitters and receivers to adjust signal levels and improve impedance matching.
  • Radar Systems: Integrated into radar front-ends to protect sensitive components from high-power signals.
  • Wireless Networks: Utilized in base stations and access points for signal conditioning and power control.
  • Satellite Communications: Incorporated into satellite transceivers for signal attenuation and power management.

Features:

  • Fixed 6 dB Attenuation: Offers a precise and stable 6 dB attenuation value.
  • Wide Frequency Range: Operates effectively across a broad frequency spectrum.
  • Excellent VSWR: Ensures minimal signal reflections and good impedance matching.
  • High Power Handling: Capable of handling significant RF power without degradation.
  • Rugged Construction: Designed for reliable performance in demanding environments.

Benefits:

  • Precise Signal Control: Allows for accurate adjustment of signal levels, optimizing system performance.
  • Overload Protection: Prevents damage to sensitive components by reducing input signal power.
  • Improved Impedance Matching: Minimizes signal reflections and maximizes power transfer.
  • Enhanced System Performance: Improves signal-to-noise ratio and reduces distortion.
  • Reliable Operation: Ensures consistent performance over a wide range of operating conditions.

Additional Details:

The PAT-6+ attenuator typically features a coaxial connector interface (such as SMA, BNC, or N-type) for easy integration into RF circuits. Its compact size and rugged construction make it suitable for laboratory and field use. Key specifications include impedance (typically 50 ohms), VSWR, power handling capability, and operating temperature range. Detailed datasheets with performance characteristics, including attenuation accuracy, frequency response, and VSWR data, are available from Mini-Circuits for precise system design and simulation.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,734 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess