Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 3GHz ~ 3.9GHz
Phase Difference 5°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 13.67dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 832428-NCS2-392+
Ultra Librarian 3D Model Ultra Librarian NCS2-392+ CAD Model

Description

The 832428-NCS2-392+ is a balun designed for use in RF and wireless applications.

  • Frequency Range: 3GHz to 3.9GHz
  • Phase Difference: 5 degrees
  • Insertion Loss: 1.0dB
  • Return Loss: 13.67dB
  • Mounting: Surface Mount
  • Package: 6-SMD, No Lead
  • Manufacturer: Mini-Circuits
  • Package Type: Tape and Reel
  • Quantity per Reel: 2,000 pieces

You May Also Be Interested in

Anaren
BALUN 70MHZ-1GHZ 50/50 1608
Need more? Email Us
ECAD model for BD0205F5050AHF
Anaren
BALUN 2.3GHZ-2.6GHZ 0404
Need more? Email Us
ECAD model for BD2425N100ATI
Tyco Electronics
E-Series RF 1:4 Flux Coupled Step-up Transformer 2.0 - 800 MHz
Lowest to $1.3745
ECAD model for ETC4-1-2
STMicroelectronics
BALUN 2.4GHZ-2.5GHZ 50/50 6SMD / RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead
Need more? Email Us
ECAD model for BALF-ATM-01E3
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7930
ECAD model for 2450BM15A0002001E
Johanson Technology Inc.
Signal Conditioning PLEASE SEE GLOBAL MFG PN: 2100BL15A0100001E
Need more? Email Us
ECAD model for 2100BL15A100E
TDK Corporation
BALUN 880MHZ-960MHZ 50/50 0603
Need more? Email Us
ECAD model for HHM1776B3
M/A-Com Technology Solutions
1:1 Transmission Line Transformer | BALUN 50MHZ-1GHZ 1:1 6SMD FLAT
Lowest to $2.5750
ECAD model for MABA-010245-CT1160
Mini-Circuits
RF Transformer
Need more? Email Us
ECAD model for ADT4-1T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5091 $69.0182
4+ $28.3152 $113.2608
6+ $27.4304 $164.5824
8+ $26.5455 $212.3640
10+ $25.6607 $256.6070
14+ $23.0061 $322.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention