EN
  • EN
  • DE

MCA-50H+

Part No MCA-50H+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (M)
Description Frequency Mixer WIDE BAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 225127-MCA-50H+
Popularity Medium
Supply and Demand Status Limited
Package Tape & Reel (TR)
Product Status Active
RF Type PCN, WiMAX
Frequency 1GHz ~ 5GHz
Number of Mixers 1
Current - Supply 40mA
Mounting Type Surface Mount
Package / Case 10-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian MCA-50H+ CAD Model

Description

This component is manufactured by Mini-Circuits and is suitable for various electronic applications.

  • Features: Reliable component designed to deliver high performance.
  • Use: Widely used in various industries.
  • Ease of Use: Easy to install and use, making it an ideal choice for both beginners and professionals.

You May Also Be Interested in

ESMT
Need more? Email Us
Infineon Technologies
Need more? Email Us
Mindspeed
Lowest to $3.6879
ESMT
DRAM Chip SDRAM 64Mbit 4Mx16 3.3V / 1M x 16 Bit x 4 Banks
Lowest to $1.3456
ESMT
ABSOLUTE MAXIMUM RATINGS
Lowest to $8.1197
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V/5V 48-Pin LQFP
Lowest to $3.2575
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7558
ESMT
DRAM Chip SDRAM 16Mbit 1Mx16 3.3V 50-Pin TSOP-II / 512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.4874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7013 $71.1039
6+ $19.4472 $116.6832
8+ $18.8395 $150.7160
11+ $18.2318 $200.5498
15+ $17.6241 $264.3615
19+ $15.8009 $300.2171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess