EN
  • EN
  • DE

M3SW-2-50DR+

Part No M3SW-2-50DR+
Manufacturer Mini-Circuits
Catalog OEM Parts (M - N)
Description RF Switch, SPDT, DC - 4.5 GHz, 0.7 dB IL, 50.0 dB Isolation, 24.0 dBm Pwr Rating, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027261-M3SW-2-50DR+
Categories OEM Parts(M-N)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M3SW-2-50DR+ CAD Model

Description

The M3SW-2-50DR+ is a high-performance, wideband absorptive SPDT (Single Pole Double Throw) switch from Mini-Circuits. This switch is designed for applications requiring precise signal routing, high isolation, and low insertion loss across a broad frequency range. It utilizes advanced semiconductor technology to achieve excellent performance characteristics, making it suitable for demanding RF and microwave systems.

Applications

  • Wireless Communications: Used in base stations, repeaters, and mobile communication devices for signal routing and switching.
  • Test and Measurement: Employed in automated test equipment (ATE), signal analyzers, and network analyzers for signal selection and calibration.
  • Radar Systems: Utilized in radar receivers and transmitters for antenna switching and signal path control.
  • Satellite Communications: Found in satellite transceivers and ground stations for signal routing and redundancy switching.
  • Electronic Warfare (EW): Implemented in EW systems for signal interception, jamming, and direction finding.
  • Military Communications: Integrated into military radios and communication systems for secure and reliable signal switching.

Features

  • Wideband Operation: Covers a broad frequency range, typically from DC to several GHz, accommodating various applications.
  • Absorptive Design: Provides excellent isolation and minimizes signal reflections when the switch is in the OFF state.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • High Isolation: Prevents signal leakage between ports, ensuring accurate signal routing.
  • Fast Switching Speed: Enables rapid signal switching, improving system performance.
  • Compact Size: Facilitates integration into densely populated circuit boards.
  • Surface Mount Package: Simplifies assembly and reduces manufacturing costs.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal quality and overall system performance.
  • Enhanced Signal Integrity: The absorptive design minimizes signal reflections, ensuring accurate signal transmission.
  • Versatile Application: Wideband operation makes it suitable for a wide range of RF and microwave applications.
  • Reliable Operation: Robust design and high-quality components ensure long-term reliability.
  • Easy Integration: Compact size and surface mount package simplify the integration process.
  • Cost-Effective Solution: Provides a high-performance switching solution at a competitive price.

Technical Specifications:

Frequency Range: DC to specified GHz (Consult datasheet for exact range)

Insertion Loss: Typically less than 1 dB (Varies with frequency)

Isolation: Typically greater than 60 dB (Varies with frequency)

Switching Speed: Typically less than 10 ns

Input Power: Up to specified dBm (Consult datasheet for maximum power)

Package Type: Surface Mount

Control Voltage: Specified voltage range (Consult datasheet)

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess