EN
  • EN
  • DE

LRPS-2-1J

Part No LRPS-2-1J
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Description Power Divider, 2 Way-0 , 0.005 to 0.5 GHz, 50 ohms, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007082-LRPS-2-1J
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRPS-2-1J CAD Model

Description

The LRPS-2-1J is a Low Pass Filter manufactured by Mini-Circuits. It's designed to attenuate high-frequency signals while allowing lower-frequency signals to pass through with minimal attenuation. This filter is commonly used in various RF and microwave applications to remove unwanted noise, harmonics, or spurious signals.

Applications:

  • Receiver Front-Ends: Filtering out unwanted signals before they reach the receiver, improving sensitivity and selectivity.
  • Transmitter Output: Suppressing harmonics and spurious emissions from the transmitter, ensuring compliance with regulatory requirements.
  • Test and Measurement Equipment: Cleaning up signals in signal generators, spectrum analyzers, and other test equipment.
  • Cable TV Systems: Filtering out unwanted signals in cable TV distribution networks.
  • Wireless Communication Systems: Removing out-of-band interference in wireless communication systems.

Features:

  • Low Pass Filter: Attenuates signals above a specified cutoff frequency.
  • Sharp Cutoff: Provides a rapid transition from the passband to the stopband.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • High Stopband Attenuation: Effectively suppresses unwanted signals in the stopband.
  • Compact Size: Small footprint for easy integration into various circuits.

Benefits:

  • Improved Signal Quality: Removes unwanted noise and spurious signals.
  • Enhanced Receiver Sensitivity: Reduces interference, allowing the receiver to detect weaker signals.
  • Reduced Transmitter Emissions: Suppresses harmonics, ensuring regulatory compliance.
  • Increased System Reliability: Protects sensitive components from unwanted high-frequency signals.
  • Simplified Circuit Design: Provides a convenient and effective filtering solution.

Additional Details:

The LRPS-2-1J typically has a cutoff frequency around 2 MHz. The insertion loss in the passband is usually very low, typically less than 1 dB. The stopband attenuation is high, often exceeding 40 dB at frequencies significantly above the cutoff frequency. It's usually available in a surface-mount package. The characteristic impedance is typically 50 ohms. Refer to the Mini-Circuits datasheet for specific performance curves, including insertion loss vs. frequency and return loss vs. frequency.

Proper impedance matching is crucial for optimal filter performance. Use high-quality RF connectors and cables to minimize signal loss. Ensure the filter is properly grounded to prevent unwanted noise pickup. The operating temperature range is generally specified in the datasheet.

You May Also Be Interested in

Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Lucent
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,395 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess